Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$381.63
|
No stock
|
Buy Now | |
RS Americas
from US$0.27
|
2,000
in stock
|
Buy Now | |
Sager
from US$0.18
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$277.40
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
63,000
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 165.1mm |
Marker Material | Vinyl |
Accessory Type | Label |
External Depth | 6.5" |
External Width | 1" |
RoHS Compliant | Yes |
Thermtrans, Self-Lam Label, Vinyl, 1.00" | Panduit S100X650VATY | RS Americas |
Wire Labels & Markers SELF-LAM THERMAL TRANSFER | Sager |
Self-Laminating Labels | Newark Electronics |
ThermTrans, Self-Lam Label, Vinyl, 1.00",PANS100X650VATY" | Heilind Electronics |
Cable Marker Self-Laminating 25.4 x 165.1mm Vinyl Film White Roll | Avnet America |
Label, Wire Marker, 6.500 in. L x 1.000 in. W | Carlton-Bates |
TT,SELFLAM,1.0"WX6.5"LX1.5"H,WH,PK1000 | Farnell |
Where can I find additional details, specifications and documents for a S100X650VATY?
Additional datasheets, footprints and schematics for S100X650VATY are listed on our Part Details page. You can also find images and similar parts to S100X650VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X650VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X650VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X650VATY fall under?
The S100X650VATY is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to S100X650VATY when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X650VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S100X650VATY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S100X650VATY have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for S100X650VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X650VATY often in real-time on the comparison pages.
What if I can't find stock of S100X650VATY?
You can fill out our help required form which you can use to request a quote for S100X650VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.