Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.57
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 25.4mm x 165.1mm |
Marker Material | Vinyl |
Legend Colour | Black |
Marker Colour | White |
Label Cassette, Vinyl, 25.4Mm X 165.1Mm | Newark Electronics |
Self-Laminating Label Vinyl Clear/White 1x 6.5mm | Avnet America |
MP Cassette, Self-Laminating Label, Vinyl, 1"W x 6.5"H, Clear/ White | Panduit S100X650VAM | RS Americas |
Printers MP Cassette, Self-Laminating Label, Viny | Sager |
Where can I find additional details, specifications and documents for a S100X650VAM?
Additional datasheets, footprints and schematics for S100X650VAM are listed on our Part Details page. You can also find images and similar parts to S100X650VAM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X650VAM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X650VAM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X650VAM fall under?
The S100X650VAM is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to S100X650VAM when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X650VAM you can contact the distributor directly for product support, shipping queries etc.
Is the S100X650VAM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X650VAM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for S100X650VAM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X650VAM often in real-time on the comparison pages.
What if I can't find stock of S100X650VAM?
You can fill out our help required form which you can use to request a quote for S100X650VAM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.