Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$244.84
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
24,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
4,950
in stock
|
Buy Now | |
Newark Electronics
from US$230.22
|
3
in stock
|
Buy Now | |
element14
from US$296.19
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$0.28
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 101.6mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
Height | 101.6mm |
Laser, Self-Lam Label, 1.00 Polyester | Heilind Electronics |
Self Laminating Cable Id Markers | Newark Electronics |
Laser/Ink Jet Self-Laminating Label, 1.00x1.00in. Print Area, 1.000in. W x 4.000in. L, White | Carlton-Bates |
WHITE PRINT-ON AREA, POLYESTER LABEL. | Avnet America |
Laser, Self-Lam Label, Polyester, 1.00" | Panduit S100X400YAJ | RS Americas |
Wire Labels & Markers LASER SELF-LAM LABELS | Sager |
Where can I find additional details, specifications and documents for a S100X400YAJ.?
Additional datasheets, footprints and schematics for S100X400YAJ. are listed on our Part Details page. You can also find images and similar parts to S100X400YAJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X400YAJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X400YAJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X400YAJ. fall under?
The S100X400YAJ. is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X400YAJ. when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X400YAJ. you can contact the distributor directly for product support, shipping queries etc.
Is the S100X400YAJ. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X400YAJ. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for S100X400YAJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X400YAJ. often in real-time on the comparison pages.
What if I can't find stock of S100X400YAJ.?
You can fill out our help required form which you can use to request a quote for S100X400YAJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.