Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 25.4mm x 101.6mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
White Print-On Vinyl Label | Newark Electronics |
Cable Marker Self-Laminating 25.4 x 101.6mm Vinyl Film White Roll | Avnet America |
Label, Dot Matrix Self-Laminating, Dot-Matrix Printer | Carlton-Bates |
Wire Labels & Markers 1 X 3.94 WHITE VINYL | Sager |
WIRE MARKER, VINYL, 25.4 X 101.6MM, WHT | Farnell |
Where can I find additional details, specifications and documents for a S100X400VADY?
Additional datasheets, footprints and schematics for S100X400VADY are listed on our Part Details page. You can also find images and similar parts to S100X400VADY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X400VADY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X400VADY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X400VADY fall under?
The S100X400VADY is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S100X400VADY when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X400VADY you can contact the distributor directly for product support, shipping queries etc.
Is the S100X400VADY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X400VADY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Carlton-Bates, Sager and Farnell have stock available or on a lead time for S100X400VADY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X400VADY often in real-time on the comparison pages.
What if I can't find stock of S100X400VADY?
You can fill out our help required form which you can use to request a quote for S100X400VADY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.