Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
4,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,634
in stock
|
Buy Now | |
element14
from US$0.14
|
4,634
in stock
|
Buy Now | |
Heilind Electronics
-
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 63.5mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Wire Marker, Vinyl, 25.4Mm X 63.5Mm, Wht | Newark Electronics |
WIRE MARKER, VINYL, 25.4MM X 63.5MM, WHT | element14 |
ThermTrans, Self-Lam Label, Vinyl, 1.00",PANS100X250VATY" | Heilind Electronics |
THERMTRANS, SELF-LAM LABEL, VINYL, 1.00" | Avnet America |
ThermTrans, Self-Lam Label, Vinyl, 1.00" | Panduit S100X250VATY | RS Americas |
Self-Laminating Label, 1.000 in. H Print Area, 1.000 in. W x 2.500 in. L Label, White | Carlton-Bates |
Wire Labels & Markers ThermTrans Self-Lam Label Vinyl 1.00 | Sager |
Where can I find additional details, specifications and documents for a S100X250VATY?
Additional datasheets, footprints and schematics for S100X250VATY are listed on our Part Details page. You can also find images and similar parts to S100X250VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X250VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X250VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X250VATY fall under?
The S100X250VATY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X250VATY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X250VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S100X250VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X250VATY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for S100X250VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X250VATY often in real-time on the comparison pages.
What if I can't find stock of S100X250VATY?
You can fill out our help required form which you can use to request a quote for S100X250VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.