Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
118,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
19,750
in stock
|
Buy Now | |
Sager
from US$0.13
|
5,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.18
|
44
in stock
|
Buy Now | |
RS Americas
from US$205.76
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$195.47
|
20
in stock
|
Buy Now | |
element14
from US$238.82
|
20
in stock
|
Buy Now | |
Farnell
from US$208.13
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 57.15mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Length | 2.25" |
Laser, Self-Lam Label, Polyester, 1.00 W x 2.25" L" | Heilind Electronics |
Wire Labels & Markers WIRE MARKER/LABEL | Sager |
Laser/Ink Jet Self-Laminating Label, 1.00x0.75in. Print Area, 1.000in. W x 2.250in. L, White | Carlton-Bates |
Self-Laminating Labels, Polyester, 4-8 AWG, White, 2.25"L x 1"W, Laser/Inkjet | Panduit S100X225YAJ | RS Americas |
Cable Id Markers, Self Lam, 1In X 2.25In, White, Pk1000 | Newark Electronics |
CABLE ID MARKERS, SELF LAM, 1IN X 2.25IN, WHITE, PK1000 | element14 |
LASER/INKJET SELF-LAMINATING LABEL | RS |
Cable Marker Self-Laminating 25.4 x 57.2mm Polyester White Roll | Avnet America |
LASER ESETER 1.00 WX2.25 .75 | TTI Europe |
Where can I find additional details, specifications and documents for a S100X225YAJ.?
Additional datasheets, footprints and schematics for S100X225YAJ. are listed on our Part Details page. You can also find images and similar parts to S100X225YAJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X225YAJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X225YAJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X225YAJ. fall under?
The S100X225YAJ. is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X225YAJ. when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X225YAJ. you can contact the distributor directly for product support, shipping queries etc.
Is the S100X225YAJ. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X225YAJ. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, Carlton-Bates and RS Americas have stock available or on a lead time for S100X225YAJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X225YAJ. often in real-time on the comparison pages.
What if I can't find stock of S100X225YAJ.?
You can fill out our help required form which you can use to request a quote for S100X225YAJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.