Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.53
|
588
in stock
|
Buy Now | |
element14
from US$16.74
|
588
in stock
|
Buy Now | |
Farnell
from US$21.10
|
588
in stock
|
Buy Now | |
RS Americas
from US$29.78
|
1
in stock
|
Buy Now | |
Avnet America
from US$22.82
|
-
|
Buy Now | |
Carlton-Bates
from US$28.92
|
-
|
Buy Now | |
TTI Europe
from US$12.89
|
-
|
Buy Now | |
Sager
from US$19.98
|
-
|
Buy Now |
Marker Type | Write On |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 57.15mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Self-Laminating Write-On Wire Markers Refill 100/Roll |
Body Material | Vinyl |
Cable Diameter Max | 12.1mm |
Cable Diameter Min | 6.1mm |
For Use With | S100X225VARY Wire Marker Dispenser |
Material | Self Laminating Vinyl |
Operating Temperature Max | 66°C |
Operating Temperature Min | -40°C |
Pack Quantity | 100 |
Dispenser Refill, Marker | Newark Electronics |
DISPENSER REFILL, MARKER | element14 |
Label, Self-Laminating, Wht Vinyl, 2.25" L, 1" W, 1Reel Qty | Panduit S100X225VAFY | RS Americas |
Replacement roll. White write-on, vinyl | RS |
Cable Marker Self-Laminating 25.4 x 57.15mm Vinyl Film White Roll | Avnet America |
Replacement Roll, White, Vinyl, Self-Laminating, 0.75 in L | Carlton-Bates |
SELF-LAM REPLACEMENT ROLL | TTI Europe |
Wire Labels & Markers 3 X 1 TAPE SELF-LAMINATED | Sager |
Where can I find additional details, specifications and documents for a S100X225VAFY?
Additional datasheets, footprints and schematics for S100X225VAFY are listed on our Part Details page. You can also find images and similar parts to S100X225VAFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X225VAFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X225VAFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X225VAFY fall under?
The S100X225VAFY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X225VAFY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X225VAFY you can contact the distributor directly for product support, shipping queries etc.
Is the S100X225VAFY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X225VAFY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for S100X225VAFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X225VAFY often in real-time on the comparison pages.
What if I can't find stock of S100X225VAFY?
You can fill out our help required form which you can use to request a quote for S100X225VAFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.