Status: | Unknown |
---|---|
Series: | S100X Series |
RoHS: | Unknown |
Prices starting from US$0.15
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | PO (Polyolefin) |
Legend Colour | - |
Marker Colour | White |
Product Range | S100X Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
External Length / Height | 55.88mm |
External Width | 25.4mm |
For Use With | NWSLC-7 Panduit LabelCore Sleeves |
Label Dimensions | 25.4mm x 55.88mm |
Label Size | 55.88 x 25.4mm |
Material | Polyolefin |
Pack Quantity | 32 |
Laser, Self-Lam Label, Polyester, 1.00" | Panduit S100X220YAJ | RS Americas |
Self Laminating Cable Id Markers | Newark Electronics |
Cable Accessories Self Laminating Label Polyester | Avnet America |
LABEL, SELF LAM, 55.88X25.4MM, PK1000 | element14 |
Label, Wire Marker, 2.200 in. L x 1.000 in. W | Carlton-Bates |
Wire Labels & Markers Laser Self-Lam Labl Vinyl 1.00 W | Sager |
Where can I find additional details, specifications and documents for a S100X220YAJ?
Additional datasheets, footprints and schematics for S100X220YAJ are listed on our Part Details page. You can also find images and similar parts to S100X220YAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X220YAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X220YAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X220YAJ fall under?
The S100X220YAJ is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X220YAJ when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X220YAJ you can contact the distributor directly for product support, shipping queries etc.
Is the S100X220YAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X220YAJ have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for S100X220YAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X220YAJ often in real-time on the comparison pages.
What if I can't find stock of S100X220YAJ?
You can fill out our help required form which you can use to request a quote for S100X220YAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.