Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 55.9mm |
Marker Material | PO (Polyolefin) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Laser only, White, self-laminating polyolefin label, 1 W x 2.2 H, 1.10 | Panduit S100X220FAL | RS Americas |
Wire Marker, Po, 25.4Mm X 55.9Mm, Wht | Newark Electronics |
Where can I find additional details, specifications and documents for a S100X220FAL?
Additional datasheets, footprints and schematics for S100X220FAL are listed on our Part Details page. You can also find images and similar parts to S100X220FAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X220FAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X220FAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X220FAL fall under?
The S100X220FAL is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X220FAL when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X220FAL you can contact the distributor directly for product support, shipping queries etc.
Is the S100X220FAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X220FAL have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for S100X220FAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X220FAL often in real-time on the comparison pages.
What if I can't find stock of S100X220FAL?
You can fill out our help required form which you can use to request a quote for S100X220FAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.