Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0376
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$292.88
|
2
in stock
|
Buy Now | |
Sager
from US$0.0376
|
75,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0438
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0429
|
5,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.05
|
231
in stock
|
Buy Now | |
RS Americas
from US$339.14
|
11
in stock
|
Buy Now | |
element14
from US$300.89
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
585,000
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
97,500
in stock
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels & Markers SELF-LAM THERMAL TRANSFER | Sager |
WHITE PRINT-ON AREA, VINYL | TTI Europe |
Thermtrans, Self-Lam Label, Vinyl, 1.00" Rohs Compliant: Yes |Panduit S100X150VATY | Newark Electronics |
Cable Marker Self-Laminating 25.4 x 38.1mm Vinyl Film White Roll | Avnet America |
Self-Laminating Label, 0.500 in. H Print Area, 1.000 in. W x 1.500 in. L Label, White | Carlton-Bates |
Self-laminating adhesive label, 4 labels per row, 0.5"POA, White, P1 Series | Panduit S100X150VATY | RS Americas |
WIRE MARKER, VINYL, 25.4MM X 38.1MM, WHT | element14 |
ThermTrans, Self-Lam Label, Vinyl, 1.00",PANS100X150VATY" | Heilind Electronics |
Where can I find additional details, specifications and documents for a S100X150VATY?
Additional datasheets, footprints and schematics for S100X150VATY are listed on our Part Details page. You can also find images and similar parts to S100X150VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X150VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X150VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X150VATY fall under?
The S100X150VATY is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S100X150VATY when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X150VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S100X150VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X150VATY have stock available?
Authorised distributors including Sager, TTI Europe, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for S100X150VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X150VATY often in real-time on the comparison pages.
What if I can't find stock of S100X150VATY?
You can fill out our help required form which you can use to request a quote for S100X150VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.