Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.63
|
No stock
|
Buy Now | |
element14
from US$45.16
|
474
in stock
|
Buy Now | |
Newark Electronics
from US$72.73
|
281
in stock
|
Buy Now | |
Farnell
from US$54.54
|
281
in stock
|
Buy Now | |
Carlton-Bates
from US$59.84
|
78
in stock
|
Buy Now | |
RS Americas
from US$69.73
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$66.28
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$66.28
|
1
in stock
|
Buy Now | |
Avnet America
from US$46.16
|
-
|
Buy Now | |
TTI Europe
from US$50.05
|
-
|
Buy Now | |
Sager
from US$48.11
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Label |
Body Material | Vinyl |
Cable Diameter Max | 8.09mm |
Cable Diameter Min | 4.04mm |
External Length / Height | 38.1mm |
External Width | 25.4mm |
For Use With | Panduit LS8E Thermal Transfer Printer |
Height | 38.1mm |
Material | Vinyl |
Write On / Print On Area | 25.4 x 12.7 |
LABEL, VINYL, 25.4X38.1MM, PK200 | element14 |
Label, Vinyl, 25.4X38.1Mm, Pk200 | Newark Electronics |
Label, Wire Marker, Self-Laminating, Vinyl, White | Carlton-Bates |
Self-lam Label Cassette, 1"W x 1.50"L, white print area, clear/white, 200 labels | Panduit S100X150VAC | RS Americas |
P1 Cassette, Self-Lam Label, Vinyl, 1.00 | Heilind Electronics |
LS8E Self-Laminating Label | RS |
WHITE PRINT-ON AREA,VINYL LABEL FOR CAT 5E/CAT 6 CABLES | Avnet America |
P1 CASS 1.00 WX1.50 H .50 | TTI Europe |
Wire Labels & Markers 1x1.5 Wire Marker Self-Laminating | Sager |
Where can I find additional details, specifications and documents for a S100X150VAC?
Additional datasheets, footprints and schematics for S100X150VAC are listed on our Part Details page. You can also find images and similar parts to S100X150VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X150VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X150VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X150VAC fall under?
The S100X150VAC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X150VAC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X150VAC you can contact the distributor directly for product support, shipping queries etc.
Is the S100X150VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X150VAC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Carlton-Bates and RS Americas have stock available or on a lead time for S100X150VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X150VAC often in real-time on the comparison pages.
What if I can't find stock of S100X150VAC?
You can fill out our help required form which you can use to request a quote for S100X150VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.