Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0441
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0441
|
No stock
|
Buy Now | |
RS Americas
from US$0.09
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0449
|
2,500
in stock
|
Buy Now | |
element14
from US$105.44
|
30
in stock
|
Buy Now | |
Carlton-Bates
from US$0.07
|
30
in stock
|
Buy Now | |
Farnell
from US$121.95
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$264.60
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
207,610
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
41,522
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Label |
Cable Diameter Max | 8.09mm |
Cable Diameter Min | 4.04mm |
Colour | White |
External Length / Height | 38.1mm |
External Width | 25.4mm |
For Use With | Cable & Wire |
Height | 38.1mm |
Write On / Print On Area | 25.4 x 12.7 |
Self-laminating adhesive label, Vinyl, white print-on area 0.5", 1"W x 1.5"L | Panduit S100X150VA1Y | RS Americas |
THERM TR 1.00 WX1.50 H .50 | TTI Europe |
LABEL, SELF-LAM, 25.4X38.1MM, PK2500 | element14 |
Self-Laminating Label, 0.500 in. H Print Area, 1.000 in. W x 1.500 in. L Label, White | Carlton-Bates |
Label | Newark Electronics |
ThermTrans, Self-Lam Label, Vinyl, 1.00",PANS100X150VA1Y" | Heilind Electronics |
THERMAL TRANSFER SELF-LAMINATING LABEL | RS |
Cable Marker Self-Laminating 25.4 x 38.1mm Vinyl Film White Roll | Avnet America |
Wire Labels & Markers SELF-LAM THERMAL TRANSFER | Sager |
Where can I find additional details, specifications and documents for a S100X150VA1Y?
Additional datasheets, footprints and schematics for S100X150VA1Y are listed on our Part Details page. You can also find images and similar parts to S100X150VA1Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X150VA1Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X150VA1Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X150VA1Y fall under?
The S100X150VA1Y is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X150VA1Y when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X150VA1Y you can contact the distributor directly for product support, shipping queries etc.
Is the S100X150VA1Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X150VA1Y have stock available?
Authorised distributors including RS Americas, TTI Europe, element14, Carlton-Bates and Farnell have stock available or on a lead time for S100X150VA1Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X150VA1Y often in real-time on the comparison pages.
What if I can't find stock of S100X150VA1Y?
You can fill out our help required form which you can use to request a quote for S100X150VA1Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.