Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.00
|
18
in stock
|
Buy Now | |
RS Americas
from US$74.69
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$64.97
|
18
in stock
|
Buy Now | |
element14
from US$61.27
|
18
in stock
|
Buy Now | |
Carlton-Bates
from US$64.11
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$57.26
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$57.26
|
2
in stock
|
Buy Now | |
Avnet America
from US$49.44
|
-
|
Buy Now | |
Sager
from US$51.54
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 31.8mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Self-laminating Labels, Clear vinyl, 1"W x 1.25"L, 0.38" White print area | Panduit S100X125VAC | RS Americas |
Self-Laminating Cable Id Label Cassette | Newark Electronics |
SELF-LAMINATING CABLE ID LABEL CASSETTE | element14 |
Label, Wire Marker, 1.250 in. L x 1.000 in. W | Carlton-Bates |
P1 Cassette, Self-Lam Label, Vinyl, 1.00 | Heilind Electronics |
Cable Accessories Self Laminating Label Clear/White | Avnet America |
Wire Labels & Markers 1x1.25 Wire Marker Self-Laminating | Sager |
Where can I find additional details, specifications and documents for a S100X125VAC?
Additional datasheets, footprints and schematics for S100X125VAC are listed on our Part Details page. You can also find images and similar parts to S100X125VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X125VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X125VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X125VAC fall under?
The S100X125VAC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X125VAC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X125VAC you can contact the distributor directly for product support, shipping queries etc.
Is the S100X125VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X125VAC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for S100X125VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X125VAC often in real-time on the comparison pages.
What if I can't find stock of S100X125VAC?
You can fill out our help required form which you can use to request a quote for S100X125VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.