Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$233.55
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.0360
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0356
|
5,000
in stock
|
Buy Now | |
Sager
from US$0.0215
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
-
|
217,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
43,500
in stock
|
Buy Now | |
Newark Electronics
from US$214.72
|
-
|
Buy Now | |
Avnet America
from US$0.0245
|
-
|
Buy Now | |
element14
from US$209.64
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0400
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 19.1mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Thermtrans, Self-Lam Label, Vinyl, 1.00" | Panduit S100X075VATY | RS Americas |
WHITE PRINT-ON AREA, VINYL | TTI Europe |
Wire Labels & Markers ThermTrans Self-Lam Label Vinyl 1.00 | Sager |
WIRE MARKER, VINYL, 25.4MM X 19.1MM, WHT | Farnell |
ThermTrans, Self-Lam Label, Vinyl, 1.00",PANS100X075VATY" | Heilind Electronics |
Wire Marker, Vinyl, 25.4Mm X 19.1Mm, Wht | Newark Electronics |
THERMTRANS, SELF-LAM LABEL, VINYL, 1.00" | Avnet America |
Self-Laminating Label, 0.250 in. H Print Area, 1.000 in. W x 0.750 in. L Label, White | Carlton-Bates |
Where can I find additional details, specifications and documents for a S100X075VATY?
Additional datasheets, footprints and schematics for S100X075VATY are listed on our Part Details page. You can also find images and similar parts to S100X075VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X075VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X075VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X075VATY fall under?
The S100X075VATY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X075VATY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X075VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S100X075VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X075VATY have stock available?
Authorised distributors including RS Americas, TTI Europe, Sager, Farnell and Heilind Electronics have stock available or on a lead time for S100X075VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X075VATY often in real-time on the comparison pages.
What if I can't find stock of S100X075VATY?
You can fill out our help required form which you can use to request a quote for S100X075VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.