Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.37
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$68.15
|
15
in stock
|
Buy Now | |
element14
from US$64.27
|
15
in stock
|
Buy Now | |
Carlton-Bates
from US$67.41
|
12
in stock
|
Buy Now | |
RS Americas
from US$78.35
|
5
in stock
|
Buy Now | |
Avnet America
from US$51.87
|
-
|
Buy Now | |
Sager
from US$54.06
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Label |
Body Material | Vinyl |
Cable Diameter Max | 4.04mm |
Cable Diameter Min | 2.02mm |
External Length / Height | 19.05mm |
External Width | 25.4mm |
For Use With | Panduit LS8E Series Hand Held Thermal Transfer Printer Cable & Wire 18-14 AWG |
Height | 19.05mm |
Material | Vinyl |
Write On / Print On Area | 25.4 x 6.35 |
Self-Laminating Cable Id Label Cassette | Newark Electronics |
SELF-LAMINATING CABLE ID LABEL CASSETTE | element14 |
Label, Wire Marker, 0.750 in. L x 1.000 in. W | Carlton-Bates |
P1 Cassette, Self-Lam Label, Vinyl, 1.00 | Panduit S100X075VAC | RS Americas |
Cable Accessories Self Laminating Label Clear/White | Avnet America |
Wire Labels & Markers P1 Cass Self-Lam Label Vinyl 1.00 | Sager |
Where can I find additional details, specifications and documents for a S100X075VAC?
Additional datasheets, footprints and schematics for S100X075VAC are listed on our Part Details page. You can also find images and similar parts to S100X075VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X075VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X075VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X075VAC fall under?
The S100X075VAC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S100X075VAC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X075VAC you can contact the distributor directly for product support, shipping queries etc.
Is the S100X075VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S100X075VAC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS Americas have stock available or on a lead time for S100X075VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X075VAC often in real-time on the comparison pages.
What if I can't find stock of S100X075VAC?
You can fill out our help required form which you can use to request a quote for S100X075VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.