Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.35
|
No stock
|
Buy Now | |
RS Americas
from US$3.86
|
2,271
in stock
|
Buy Now | |
Jameco Electronics
from US$3.85
|
88
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$63.80
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$14.34
|
-
|
Buy Now | |
Carlton-Bates
from US$3.37
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Power Rating | 15W |
---|---|
Supply Voltage | 240VAC |
Diameter | - |
Fan Flow Rate | - |
External Depth | 91mm |
External Height | 141mm |
No. of Output Settings | - |
External Width | 141mm |
Product Range | - |
Plug Type | - |
Approval Bodies | BS EN |
Colour | White |
Current Type | AC |
Flow Rate - Imperial | 55cu.ft/min |
Flow Rate - Metric | 94m³/h |
Frame Dimensions | 141mm x 141mm x 91mm |
Material | ABS |
Noise Rating | 38.8dBA |
Weight | 0.6kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Block NO Panel Mount Silver 22 mm, S Series | Altech Corp S1 | RS Americas |
Standard Block Contact Block NO | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
FAN, STANDARD, 100MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Aerials |
---|---|
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fustat Dual Element Plug |Eaton Bussmann S-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a S1?
Additional datasheets, footprints and schematics for S1 are listed on our Part Details page. You can also find images and similar parts to S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1 fall under?
The S1 is listed under Cooling & Thermal Management > HVAC > HVAC - Ventilation.
Can I view similar or alternative parts?
You can view similar parts to S1 when available in the HVAC - Ventilation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1 you can contact the distributor directly for product support, shipping queries etc.
Is the S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1 have stock available?
Authorised distributors including RS Americas, Jameco Electronics, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1 often in real-time on the comparison pages.
What if I can't find stock of S1?
You can fill out our help required form which you can use to request a quote for S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.