Status: | Unknown |
---|---|
Series: | Dymo Label Printers |
RoHS: | Unknown |
Product Range | Dymo Label Printers |
---|---|
Plug Type | UK |
External Depth | 46.5mm |
External Length / Height | 206mm |
External Width | 107.5mm |
Keyboard layout | Computer-style (QWERTY) |
Kit Contents | Hand-Held LabelManager 280 Printer D1 Label Cassette Blk/Wht 12mm x 3m USB cable Rechargeable Battery Pack Adapter & Guide |
Weight | 395g |
Label Manager 280, Qwerty, Uk | Newark Electronics |
LABEL MANAGER 280, QWERTY, UK | element14 |
Dymo LabelManager 280, USB, QWERTY, 15mm/s, 180 dpi | Distrelec |
Where can I find additional details, specifications and documents for a S0968960?
Additional datasheets, footprints and schematics for S0968960 are listed on our Part Details page. You can also find images and similar parts to S0968960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0968960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0968960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0968960 fall under?
The S0968960 is listed under Office Computer & Networking Products > Office & Stationery > Label Printers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S0968960 when available in the Label Printers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0968960 you can contact the distributor directly for product support, shipping queries etc.
Is the S0968960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0968960 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for S0968960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0968960 often in real-time on the comparison pages.
What if I can't find stock of S0968960?
You can fill out our help required form which you can use to request a quote for S0968960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.