S0921-46R EMC / RFI Suppression by Harwin Plc

RFI SHIELD CLIP, 5.65MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
391
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
391
in stock
Buy Now
Logo for element14
element14
from US$0.44
391
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.37
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shielding Type EMI Shielding
Gasket Material Nickel Plated Copper
Length 5.65mm
SVHC No SVHC (15-Jan-2019)
RoHS Compliant Yes

Alternative Descriptions

Rfi Shield Clip, 5.65Mm Rohs Compliant: Yes |Harwin S0921-46R | Newark Electronics
EZ CORNER CLIP WITH GUARD | TTI Europe
Corner RFI Shield Clip Socket Surface Mount Cupro Nickel T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S0921-46R?

Additional datasheets, footprints and schematics for S0921-46R are listed on our Part Details page. You can also find images and similar parts to S0921-46R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S0921-46R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0921-46R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S0921-46R fall under?

The S0921-46R is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.

Can I view similar or alternative parts?

You can view similar parts to S0921-46R when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S0921-46R you can contact the distributor directly for product support, shipping queries etc.

Is the S0921-46R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for S0921-46R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for S0921-46R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S0921-46R often in real-time on the comparison pages.

What if I can't find stock of S0921-46R?

You can fill out our help required form which you can use to request a quote for S0921-46R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay