Status: | Unknown |
---|---|
Series: | Rhino 5200 Series |
RoHS: | Unknown |
Product Range | Rhino 5200 Series |
---|---|
Plug Type | EU |
Kit Contents | Rhino 5200 printer AC adaptor hard case Li-Ion battery pack 2 label cartridges guide CD manual |
Languages | English |
Printer Technology | Thermal Transfer |
Printer Type | Hand Held |
Dymo RHINO 5200 Label Printer Hard Case Kit, ABC, 10mm/s, 180 dpi | Distrelec |
DYMO RHINO 5200 KIT (EU) | RS |
Label printer | Transfer Multisort Elektronik |
LABEL PRINTER, RHINO, 5200 KIT | element14 |
Where can I find additional details, specifications and documents for a S0841400?
Additional datasheets, footprints and schematics for S0841400 are listed on our Part Details page. You can also find images and similar parts to S0841400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0841400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0841400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0841400 fall under?
The S0841400 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S0841400 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0841400 you can contact the distributor directly for product support, shipping queries etc.
Is the S0841400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0841400 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for S0841400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0841400 often in real-time on the comparison pages.
What if I can't find stock of S0841400?
You can fill out our help required form which you can use to request a quote for S0841400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.