Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$220.15
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
5,000
in stock
|
Buy Now | |
element14
from US$0.24
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Material | PET (Polyester) |
Marker Colour | White |
RoHS Compliant | Yes |
Laser/Inkjet, Self-Lam Label, Polyester, | Heilind Electronics |
Wire Marker, Pet, 19.1Mm X 38.1Mm, White | Newark Electronics |
Laser/ink Jet Self-LamLabel, 8.5 X 11"sheet, 9 labels per row, 54 labels sheet | Panduit S075X150YAJ | RS Americas |
WIRE MARKER, PET, 19.1MMX 38.1MM, WHITE | element14 |
LASER/INK JET | Avnet America |
Self-Laminating Label, 0.500 in. H Print Area, 0.750 in. W x 1.500 in. L Label, Polyester, White | Carlton-Bates |
LASER/INKJET, SELF-LAM LABEL, | TTI Europe |
Wire Labels & Markers WHITE PRINT-ON AREA POLY | Sager |
Where can I find additional details, specifications and documents for a S075X150YAJ?
Additional datasheets, footprints and schematics for S075X150YAJ are listed on our Part Details page. You can also find images and similar parts to S075X150YAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S075X150YAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S075X150YAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S075X150YAJ fall under?
The S075X150YAJ is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to S075X150YAJ when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S075X150YAJ you can contact the distributor directly for product support, shipping queries etc.
Is the S075X150YAJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S075X150YAJ have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for S075X150YAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S075X150YAJ often in real-time on the comparison pages.
What if I can't find stock of S075X150YAJ?
You can fill out our help required form which you can use to request a quote for S075X150YAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.