Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0394
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
4,611
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,611
in stock
|
Buy Now | |
element14
from US$0.09
|
4,611
in stock
|
Buy Now | |
Carlton-Bates
from US$0.06
|
12
in stock
|
Buy Now | |
Heilind Electronics
-
|
97,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
22,750
in stock
|
Buy Now | |
Avnet America
from US$0.0449
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.0394
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 19.1mm x 38.1mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Wire Marker, Vinyl, 19.1Mm X 38.1Mm, Wht | Newark Electronics |
WIRE MARKER, VINYL, 19.1MM X 38.1MM, WHT | element14 |
Self-Laminating Label, 0.500 in. H Print Area, 0.750 in. W x 1.500 in. L Label, White | Carlton-Bates |
ThermTrans, Self-Lam Label, Vinyl, .75",PANS075X150VATY" | Heilind Electronics |
Cable Accessories Self Laminating Label Vinyl White | Avnet America |
Printer Tape, Cartridge / Cassette, White, Vinyl | Panduit S075X150VATY | RS Americas |
Wire Labels & Markers ThermTrans Self-Lam Label Vinyl .75 | Sager |
Where can I find additional details, specifications and documents for a S075X150VATY?
Additional datasheets, footprints and schematics for S075X150VATY are listed on our Part Details page. You can also find images and similar parts to S075X150VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S075X150VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S075X150VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S075X150VATY fall under?
The S075X150VATY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S075X150VATY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S075X150VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S075X150VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S075X150VATY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Heilind Electronics have stock available or on a lead time for S075X150VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S075X150VATY often in real-time on the comparison pages.
What if I can't find stock of S075X150VATY?
You can fill out our help required form which you can use to request a quote for S075X150VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.