Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.76
Marker Type | - |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | Transparent White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Label |
Body Material | Vinyl |
Cable Diameter Max | 8.09mm |
Cable Diameter Min | 4.04mm |
External Length / Height | 38.1mm |
External Width | 19.05mm |
Height | 38.1mm |
Material | Vinyl |
Write On / Print On Area | 19.05 x 12.7 |
Wire Marker, Vinyl, 19.1Mm X 38.1Mm, Wht | Newark Electronics |
Self-Laminating Labels, White print-on area, .75"W X 1.5"L, 0.5"H, Clear Vinyl | Panduit S075X150VAC | RS Americas |
Cable Accessories Self Laminating Label Clear/White | Avnet America |
Label, Wire Marker, 1.500 in. L x 0.750 in. W | Carlton-Bates |
Wire Labels & Markers P1 CASSETTE 200 LBLS .75 X 1.50 SELF LAM | Sager |
P1CASS,SELF-LAMLBL,VYL,.75"WX1.50"L,EA | Farnell |
Where can I find additional details, specifications and documents for a S075X150VAC?
Additional datasheets, footprints and schematics for S075X150VAC are listed on our Part Details page. You can also find images and similar parts to S075X150VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S075X150VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S075X150VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S075X150VAC fall under?
The S075X150VAC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S075X150VAC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S075X150VAC you can contact the distributor directly for product support, shipping queries etc.
Is the S075X150VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S075X150VAC have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for S075X150VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S075X150VAC often in real-time on the comparison pages.
What if I can't find stock of S075X150VAC?
You can fill out our help required form which you can use to request a quote for S075X150VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.