Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0217
Marker Type | - |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | - |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Label |
Cable Diameter Max | 7.03mm |
Cable Diameter Min | 3.07mm |
Colour | White |
External Length / Height | 31.75mm |
External Width | 19.05mm |
Height | 31.75mm |
Write On / Print On Area | 19.05 x 9.65 |
Self-Lam Label, Vinyl, .75" W X 1.25" H, .38" POA, Clear/White, 3" Core | Panduit S075X125VATY | RS Americas |
Wire Marker, Vinyl, 19.1Mm X 31.8Mm, Wht | Newark Electronics |
WIRE MARKER SELF-LAM T.T. | Avnet America |
WIRE MARKER, VINYL, 19.1MMX31.8MM, WHT | element14 |
Self-Laminating Label, 0.380 in. H Print Area, 0.750 in. W x 1.250 in. L Label, White | Carlton-Bates |
Wire Labels & Markers ThermTrans Self-Lam Label Vinyl .75 | Sager |
Where can I find additional details, specifications and documents for a S075X125VATY?
Additional datasheets, footprints and schematics for S075X125VATY are listed on our Part Details page. You can also find images and similar parts to S075X125VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S075X125VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S075X125VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S075X125VATY fall under?
The S075X125VATY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S075X125VATY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S075X125VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S075X125VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S075X125VATY have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for S075X125VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S075X125VATY often in real-time on the comparison pages.
What if I can't find stock of S075X125VATY?
You can fill out our help required form which you can use to request a quote for S075X125VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.