| Status: | Unknown |
|---|---|
| Series: | LetraTag Series |
| RoHS: | Unknown |
| Label Tape Type | - |
|---|---|
| Tape Length | 4m |
| Tape Width | 12mm |
| Tape Material | Plastic |
| Label Tape Colour | White |
| For Use With | Dymo LetraTAG Label Printers |
| Product Range | LetraTag Series |
| SVHC | No SVHC (27-Jun-2018) |
| Plastic black on wht letratag label tape | RS |
| Tape | TME |
| Lbl Printer Tape, 0.47" X 13.12 /Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a S0721660?
Additional datasheets, footprints and schematics for S0721660 are listed on our Part Details page. You can also find images and similar parts to S0721660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0721660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0721660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0721660 fall under?
The S0721660 is listed under DYMO Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to S0721660 when available in the DYMO Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0721660 you can contact the distributor directly for product support, shipping queries etc.
Is the S0721660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0721660 have stock available?
Authorised distributors including RS, TME and Newark Electronics have stock available or on a lead time for S0721660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0721660 often in real-time on the comparison pages.
What if I can't find stock of S0721660?
You can fill out our help required form which you can use to request a quote for S0721660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.