Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.31
No. of Outputs | - |
---|---|
Output Power Max | - |
Output Voltage - Output 1 | - |
Output Current - Output 1 | - |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | - |
Input Voltage VAC | 240V AC |
Product Range | - |
Plug Type | - |
Input Voltage AC Max | 240V |
Dymo Mains adapter 240 volt EUR | RS |
Plug In Adaptor Power Supply, 240 V Rohs Compliant: Yes |Dymo S0721440 | Newark Electronics |
Power supply | Transfer Multisort Elektronik |
PSU, D1 LABELMAKERS, EURO PLUG | element14 |
Dymo Power Supply Unit for LabelManager, Dymo Rhino 4200 Printer / Dymo Rhino 5200 Printer / Dymo Rhino 6000 Printer | Distrelec |
Where can I find additional details, specifications and documents for a S0721440?
Additional datasheets, footprints and schematics for S0721440 are listed on our Part Details page. You can also find images and similar parts to S0721440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0721440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0721440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0721440 fall under?
The S0721440 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to S0721440 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0721440 you can contact the distributor directly for product support, shipping queries etc.
Is the S0721440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0721440 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Distrelec have stock available or on a lead time for S0721440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0721440 often in real-time on the comparison pages.
What if I can't find stock of S0721440?
You can fill out our help required form which you can use to request a quote for S0721440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.