Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Tape Type | Non-Adhesive |
---|---|
Tape Length | 6.4m |
Tape Width | 12mm |
Tape Material | - |
Label Tape Colour | Stainless Steel |
For Use With | Dymo Rhino Embossing Labels |
Product Range | - |
Label Printer Tape, 0.47" X 21 | Newark Electronics |
TAPE, EMBOSSING, 12MM, SS | element14 |
Where can I find additional details, specifications and documents for a S0720170?
Additional datasheets, footprints and schematics for S0720170 are listed on our Part Details page. You can also find images and similar parts to S0720170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S0720170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S0720170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S0720170 fall under?
The S0720170 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to S0720170 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S0720170 you can contact the distributor directly for product support, shipping queries etc.
Is the S0720170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S0720170 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S0720170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S0720170 often in real-time on the comparison pages.
What if I can't find stock of S0720170?
You can fill out our help required form which you can use to request a quote for S0720170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.