Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0379
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$409.29
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
37,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
7,500
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$376.31
|
3
in stock
|
Buy Now | |
element14
from US$385.75
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.0434
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.0379
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 12.7mm x 38.1mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Laser/Inkjet, Self-Lam Label, Polyester, | Heilind Electronics |
Laser/Inkjet, Self-Lam Label, Polyester, .50" W X 1.50" L, .50" POA, Clear/White | Panduit S050X150YAJ | RS Americas |
Self-Laminating, Printable Cable Marker Labels | Newark Electronics |
SELF-LAMINATING, PRINTABLE CABLE MARKER LABELS | element14 |
Cable Accessories Label Polyester White | Avnet America |
Laser/Ink Jet Self-Laminating Label, 0.50x0.50in. Print Area, 0.500in. W x 1.500in. L, White | Carlton-Bates |
Wire Labels & Markers WIRE MARKER | Sager |
Where can I find additional details, specifications and documents for a S050X150YAJ?
Additional datasheets, footprints and schematics for S050X150YAJ are listed on our Part Details page. You can also find images and similar parts to S050X150YAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S050X150YAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S050X150YAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S050X150YAJ fall under?
The S050X150YAJ is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S050X150YAJ when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S050X150YAJ you can contact the distributor directly for product support, shipping queries etc.
Is the S050X150YAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S050X150YAJ have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for S050X150YAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S050X150YAJ often in real-time on the comparison pages.
What if I can't find stock of S050X150YAJ?
You can fill out our help required form which you can use to request a quote for S050X150YAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.