Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$152.13
|
No stock
|
Buy Now | |
Sager
from US$0.0189
|
45,000
in stock
|
Buy Now | |
RS Americas
from US$0.0320
|
10,001
in stock
|
Buy Now | |
Carlton-Bates
from US$0.0300
|
38
in stock
|
Buy Now | |
Heilind Electronics
-
|
232,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
38,750
in stock
|
Buy Now | |
Newark Electronics
from US$151.05
|
-
|
Buy Now | |
element14
from US$159.91
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 12.7mm x 31.8mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels & Markers SELF-LAM THERMAL SELF-LAM THRM XFER | Sager |
Self-Lam Label, Vinyl, .50" W X 1.50" H, .50" POA, Clear/White, 3" core | Panduit S050X150VATY | RS Americas |
Self-Laminating Label, 0.500 in. H Print Area, 0.500 in. W x 1.500 in. L Label, White | Carlton-Bates |
ThermTrans, Self-Lam Label, Vinyl, .50",PANS050X150VATY" | Heilind Electronics |
Labels, Self-Lam, 12.7Mm X 31.8Mm, White, 5000Pk | Newark Electronics |
WIRE MARKER, VINYL, 12.7MM X 31.8MM, WHT | element14 |
Where can I find additional details, specifications and documents for a S050X150VATY?
Additional datasheets, footprints and schematics for S050X150VATY are listed on our Part Details page. You can also find images and similar parts to S050X150VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S050X150VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S050X150VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S050X150VATY fall under?
The S050X150VATY is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S050X150VATY when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S050X150VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S050X150VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S050X150VATY have stock available?
Authorised distributors including Sager, RS Americas, Carlton-Bates, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for S050X150VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S050X150VATY often in real-time on the comparison pages.
What if I can't find stock of S050X150VATY?
You can fill out our help required form which you can use to request a quote for S050X150VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.