Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.62
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 12.7mm x 38.1mm |
Marker Material | Vinyl |
Legend Colour | Black |
Marker Colour | White |
Label Cassette, Vinyl, 12.7Mm X 38.1Mm | Newark Electronics |
MP Cassette, Self-Laminating Label, Vinyl, .50"W x 1.50"H, Clear/ White | Panduit S050X150VAM | RS Americas |
Self-Laminating Label Vinyl Clear/White 0.5 x 1.25mm | Avnet America |
Printers MP Cassette, Self-Laminating Label, Viny | Sager |
Where can I find additional details, specifications and documents for a S050X150VAM?
Additional datasheets, footprints and schematics for S050X150VAM are listed on our Part Details page. You can also find images and similar parts to S050X150VAM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S050X150VAM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S050X150VAM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S050X150VAM fall under?
The S050X150VAM is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to S050X150VAM when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S050X150VAM you can contact the distributor directly for product support, shipping queries etc.
Is the S050X150VAM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S050X150VAM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for S050X150VAM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S050X150VAM often in real-time on the comparison pages.
What if I can't find stock of S050X150VAM?
You can fill out our help required form which you can use to request a quote for S050X150VAM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.