Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0385
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$259.71
|
No stock
|
Buy Now | |
RS Americas
from US$0.07
|
2,292
in stock
|
Buy Now | |
Newark Electronics
from US$318.25
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.0467
|
-
|
Buy Now | |
element14
from US$266.82
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0385
|
-
|
Buy Now | |
Sager
from US$0.0409
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 12.7mm x 31.8mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Self-Lam Label, Polyester, .50" W X 1.25" L, .38" POA, Clear/White | Panduit S050X125YAJ | RS Americas |
Labels, Self-Lam, 12.7Mm X 31.8Mm, White, 5000Pk | Newark Electronics |
OPTIMUM SELF-LAM. LASER I NK JET PRINTABLE LABELS | Avnet America |
WIRE MARKER, PET, 12.7MM X 31.8MM, WHT | element14 |
Self-Laminating Label, 0.380 in. H Print Area, 0.500 in. W x 1.250 in. L Label, Polyester, White | Carlton-Bates |
SELF-LAMINATING LABEL | TTI Europe |
Wire Labels & Markers Laser/Inkjet SelfLam Label Polyester | Sager |
Where can I find additional details, specifications and documents for a S050X125YAJ?
Additional datasheets, footprints and schematics for S050X125YAJ are listed on our Part Details page. You can also find images and similar parts to S050X125YAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S050X125YAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S050X125YAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S050X125YAJ fall under?
The S050X125YAJ is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S050X125YAJ when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S050X125YAJ you can contact the distributor directly for product support, shipping queries etc.
Is the S050X125YAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S050X125YAJ have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for S050X125YAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S050X125YAJ often in real-time on the comparison pages.
What if I can't find stock of S050X125YAJ?
You can fill out our help required form which you can use to request a quote for S050X125YAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.