Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0254
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$276.01
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0346
|
41,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0346
|
9,625
in stock
|
Buy Now | |
RS Americas
from US$234.86
|
7
in stock
|
Buy Now | |
element14
from US$202.93
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$252.54
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.0289
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0400
|
-
|
Buy Now | |
Sager
from US$0.0254
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 12.7mm x 19.05mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
LASER/INKJET, SELF-LAM LABEL, POLYESTER, | Heilind Electronics |
Self-Laminating Labels, Used For Laser/Ink Jet, 0.75"L x 0.5"H, Polyester | Panduit S050X075YAJ | RS Americas |
SELF LAMINATING CABLE ID MARKERS | element14 |
Self Laminating Cable Id Markers | Newark Electronics |
Cable Accessories Laser/Inkjet Self-Laminating Label Polyester | Avnet America |
Self-Laminating Label, 0.250 in. H Print Area, 0.500 in. W x 0.750 in. L Label, Polyester, White | Carlton-Bates |
Wire Labels & Markers LASER SELF-LAM LABELS | Sager |
Where can I find additional details, specifications and documents for a S050X075YAJ?
Additional datasheets, footprints and schematics for S050X075YAJ are listed on our Part Details page. You can also find images and similar parts to S050X075YAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S050X075YAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S050X075YAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S050X075YAJ fall under?
The S050X075YAJ is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S050X075YAJ when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S050X075YAJ you can contact the distributor directly for product support, shipping queries etc.
Is the S050X075YAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S050X075YAJ have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, element14 and Newark Electronics have stock available or on a lead time for S050X075YAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S050X075YAJ often in real-time on the comparison pages.
What if I can't find stock of S050X075YAJ?
You can fill out our help required form which you can use to request a quote for S050X075YAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.