Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.25
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 12.7mm x 19.1mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Id Labels, Self-Lam, 12.7Mm W, White, 450/Cassette | Newark Electronics |
Self-laminating labels, Clear vinyl, .5"W x .75"L, .25"H White print-on area | Panduit S050X075VAC | RS Americas |
LS8 SELF LAMINATING LABELS | Avnet America |
Label, Wire Marker, 0.750 in. L x 0.500 in. W | Carlton-Bates |
Wire Labels & Markers P1 Cass Self-Lam Label Vinyl .50 | Sager |
Where can I find additional details, specifications and documents for a S050X075VAC?
Additional datasheets, footprints and schematics for S050X075VAC are listed on our Part Details page. You can also find images and similar parts to S050X075VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S050X075VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S050X075VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S050X075VAC fall under?
The S050X075VAC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S050X075VAC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S050X075VAC you can contact the distributor directly for product support, shipping queries etc.
Is the S050X075VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S050X075VAC have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for S050X075VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S050X075VAC often in real-time on the comparison pages.
What if I can't find stock of S050X075VAC?
You can fill out our help required form which you can use to request a quote for S050X075VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.