Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
940
in stock
|
Buy Now | |
element14
from US$0.38
|
68,719
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
43,330
in stock
|
Buy Now | |
Farnell
from US$0.20
|
43,020
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
30,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,148
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,194
in stock
|
Buy Now | |
Sorelec
-
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | PA Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Right Angle |
HEADER, PA, 3WAY, SIDE, 2MM | element14 |
Conn, Header, 3Pos, 1Row, 2Mm | Newark Electronics |
3 POSITION 2MM PITCH SHROUDED THROUGH HOLE PRESS-FIT TERMINATION HEADER | Future Electronics |
3 way side entry PCB header PA 2.0 | RS |
PITCH 2.0,3A (AWG#26,#22),250V | TTI Europe |
Where can I find additional details, specifications and documents for a S03B-PASK-2(LF)(SN)?
Additional datasheets, footprints and schematics for S03B-PASK-2(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S03B-PASK-2(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S03B-PASK-2(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S03B-PASK-2(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S03B-PASK-2(LF)(SN) fall under?
The S03B-PASK-2(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S03B-PASK-2(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S03B-PASK-2(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S03B-PASK-2(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S03B-PASK-2(LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and CoreStaff have stock available or on a lead time for S03B-PASK-2(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S03B-PASK-2(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S03B-PASK-2(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S03B-PASK-2(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.