Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.68
|
No stock
|
Buy Now | |
Electro Enterprises
from US$2.59
|
681
in stock
|
Buy Now | |
Rapid Electronics
from US$5.39
|
443
in stock
|
Buy Now | |
Chip One Stop
from US$4.68
|
443
in stock
|
Buy Now | |
Newark Electronics
from US$5.21
|
-
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
element14
from US$4.93
|
-
|
Buy Now | |
TTI Europe
from US$4.32
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 7mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
Wire Gauge | - |
Solder Sleeves&Shield Tubing S03-05-R | Rapid Electronics |
Solder Sleeve, Pvdf, Blue-Transparent | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Polyvinylidene Fluoride Transparent Blue | Avnet America |
SOLDER SLEEVE, PVDF, BLUE-TRANSPARENT | element14 |
S03-05-R | TTI Europe |
Where can I find additional details, specifications and documents for a S03-05-R?
Additional datasheets, footprints and schematics for S03-05-R are listed on our Part Details page. You can also find images and similar parts to S03-05-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S03-05-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S03-05-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S03-05-R fall under?
The S03-05-R is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to S03-05-R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S03-05-R you can contact the distributor directly for product support, shipping queries etc.
Is the S03-05-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S03-05-R have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for S03-05-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S03-05-R often in real-time on the comparison pages.
What if I can't find stock of S03-05-R?
You can fill out our help required form which you can use to request a quote for S03-05-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.