Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.99
|
4,796
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
4,796
in stock
|
Buy Now | |
element14
from US$4.39
|
4,796
in stock
|
Buy Now | |
Electro Enterprises
from US$3.17
|
1,668
in stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
86
in stock
|
Buy Now | |
Avnet America
from US$4.34
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 5.95mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
Wire Gauge | - |
Solder Sleeve, Pvdf, Blue-Transparent | Newark Electronics |
SOLDER SLEEVE, PVDF, BLUE-TRANSPARENT | element14 |
DEVICE | Avnet America |
Where can I find additional details, specifications and documents for a S03-04-R-100?
Additional datasheets, footprints and schematics for S03-04-R-100 are listed on our Part Details page. You can also find images and similar parts to S03-04-R-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S03-04-R-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S03-04-R-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S03-04-R-100 fall under?
The S03-04-R-100 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to S03-04-R-100 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S03-04-R-100 you can contact the distributor directly for product support, shipping queries etc.
Is the S03-04-R-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S03-04-R-100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and Chip One Stop have stock available or on a lead time for S03-04-R-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S03-04-R-100 often in real-time on the comparison pages.
What if I can't find stock of S03-04-R-100?
You can fill out our help required form which you can use to request a quote for S03-04-R-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.