Status: | Unknown |
---|---|
Series: | S01 Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.30
|
168
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.30
|
33
in stock
|
Buy Now | |
Electro Enterprises
-
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$2.37
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 2.65mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | - |
Product Range | S01 Series |
665143-000 1-1195241-0 M83519/1-1 S01-01-R | Heilind Electronics |
Solder Sleeve, .075" outer diameter, .03 | RS |
Terminal, Solder Sleeve, 1.9Mm, Blue | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Polyvinylidene Fluoride Blue | Avnet America |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL S01 M83519 Series | TE Connectivity S01-01-R | RS Americas |
TERMINAL, SOLDER SLEEVE, 1.9MM, BLUE | element14 |
S01-01-R | TTI Europe |
SOLDER SLEEVE, PVDF, 16.5MM, CLEAR BLUE | Farnell |
Where can I find additional details, specifications and documents for a S01-01-R?
Additional datasheets, footprints and schematics for S01-01-R are listed on our Part Details page. You can also find images and similar parts to S01-01-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S01-01-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S01-01-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S01-01-R fall under?
The S01-01-R is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S01-01-R when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S01-01-R you can contact the distributor directly for product support, shipping queries etc.
Is the S01-01-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S01-01-R have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Electro Enterprises, RS and Newark Electronics have stock available or on a lead time for S01-01-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S01-01-R often in real-time on the comparison pages.
What if I can't find stock of S01-01-R?
You can fill out our help required form which you can use to request a quote for S01-01-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.