Status: | Unknown |
---|---|
Series: | RZF Series |
RoHS: | Unknown |
Prices starting from US$1.80
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 18VDC |
Contact Current | 16A |
Product Range | RZF Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 611ohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (27-Jun-2018) |
PCB PWR RELY,18VDC COIL RZF1-1A6-L018,SPCL CNTCT | Heilind Electronics |
Power Relay, Spst-No, 16A, 18Vdc, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a RZF1-1A6-L018?
Additional datasheets, footprints and schematics for RZF1-1A6-L018 are listed on our Part Details page. You can also find images and similar parts to RZF1-1A6-L018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZF1-1A6-L018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZF1-1A6-L018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZF1-1A6-L018 fall under?
The RZF1-1A6-L018 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to RZF1-1A6-L018 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZF1-1A6-L018 you can contact the distributor directly for product support, shipping queries etc.
Is the RZF1-1A6-L018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZF1-1A6-L018 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for RZF1-1A6-L018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZF1-1A6-L018 often in real-time on the comparison pages.
What if I can't find stock of RZF1-1A6-L018?
You can fill out our help required form which you can use to request a quote for RZF1-1A6-L018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.