Status: | Unknown |
---|---|
Series: | RZF Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.73
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.08
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.08
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
element14
from US$2.00
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 48VDC |
Contact Current | 16A |
Product Range | RZF Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 4.347kohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays RZF1-1A4-L048 | Rapid Electronics |
PCB PWR RELY,48VDC COIL RZF1-1A4-L048,STD CNTCT | Heilind Electronics |
Power Relay, Spst-No, 16A, 48Vdc, Th | Newark Electronics |
Power Relay SPST-NO 400VAC 48VDC PC Pins Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a RZF1-1A4-L048?
Additional datasheets, footprints and schematics for RZF1-1A4-L048 are listed on our Part Details page. You can also find images and similar parts to RZF1-1A4-L048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZF1-1A4-L048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZF1-1A4-L048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZF1-1A4-L048 fall under?
The RZF1-1A4-L048 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to RZF1-1A4-L048 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZF1-1A4-L048 you can contact the distributor directly for product support, shipping queries etc.
Is the RZF1-1A4-L048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZF1-1A4-L048 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for RZF1-1A4-L048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZF1-1A4-L048 often in real-time on the comparison pages.
What if I can't find stock of RZF1-1A4-L048?
You can fill out our help required form which you can use to request a quote for RZF1-1A4-L048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.