Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$193.90
Contact Configuration | 3PST-NO |
---|---|
Load Current | 55A |
Operating Voltage Max | 440VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 3Pst, 55A, 24-440Vac | Newark Electronics |
Solid State Relay | Carlton-Bates |
Carlo Gavazzi Solid State Relay, RZ3A, 3PST, 55A, 440V, Screw Terminal | Distrelec |
SSR 3 POLE ZS 24-440V 55A 4-32 | Relay Specialties |
Where can I find additional details, specifications and documents for a RZ3A40D55?
Additional datasheets, footprints and schematics for RZ3A40D55 are listed on our Part Details page. You can also find images and similar parts to RZ3A40D55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZ3A40D55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZ3A40D55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZ3A40D55 fall under?
The RZ3A40D55 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to RZ3A40D55 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZ3A40D55 you can contact the distributor directly for product support, shipping queries etc.
Is the RZ3A40D55 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RZ3A40D55 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Carlton-Bates and Distrelec have stock available or on a lead time for RZ3A40D55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZ3A40D55 often in real-time on the comparison pages.
What if I can't find stock of RZ3A40D55?
You can fill out our help required form which you can use to request a quote for RZ3A40D55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.