Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$136.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$229.98
|
5
in stock
|
Buy Now | |
RS Americas
from US$199.92
|
20
in stock
|
Buy Now | |
Distrelec
from US$136.68
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$149.42
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$199.50
|
2
in stock
|
Buy Now | |
element14
from US$207.68
|
2
in stock
|
Buy Now | |
Relay Specialties
from US$214.85
|
-
|
Buy Now |
Contact Configuration | 3PST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 440VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Carlo Gavazzi Solid State Relay, RZ3A, 3PST, 25A, 440V, Screw Terminal | Distrelec |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 3Pst, 25A, 24-440Vac | Newark Electronics |
SSR 3 POLE ZS 24-440V 25A 4-32 | Relay Specialties |
Where can I find additional details, specifications and documents for a RZ3A40D25?
Additional datasheets, footprints and schematics for RZ3A40D25 are listed on our Part Details page. You can also find images and similar parts to RZ3A40D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZ3A40D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZ3A40D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZ3A40D25 fall under?
The RZ3A40D25 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to RZ3A40D25 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZ3A40D25 you can contact the distributor directly for product support, shipping queries etc.
Is the RZ3A40D25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RZ3A40D25 have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for RZ3A40D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZ3A40D25 often in real-time on the comparison pages.
What if I can't find stock of RZ3A40D25?
You can fill out our help required form which you can use to request a quote for RZ3A40D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.