Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$291.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$312.08
|
No stock
|
Buy Now | |
RS Americas
from US$301.62
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$317.82
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$319.00
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$291.86
|
3
in stock
|
Buy Now | |
Relay Specialties
from US$320.08
|
-
|
Buy Now |
SSR-Industrial Mt. SSR 3 POLE ZS 24-440V 75A | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
3-Pole Panel Mount Ssr, Zero-Cross Switching, Operating Voltage (Ue): 24 - 440 Vac (800 Vp), Rated Current (Ie): 75 Aac, Control Voltage (Uc): 24 - 275 Vac/24 - 50 Vdc, Built-In Overvoltage Protection |Carlo Gavazzi RZ3A40A75 | Newark Electronics |
SSR 3 POLE ZS 24-440V 75A 24-2 | Relay Specialties |
Where can I find additional details, specifications and documents for a RZ3A40A75?
Additional datasheets, footprints and schematics for RZ3A40A75 are listed on our Part Details page. You can also find images and similar parts to RZ3A40A75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZ3A40A75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZ3A40A75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZ3A40A75 fall under?
The RZ3A40A75 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to RZ3A40A75 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZ3A40A75 you can contact the distributor directly for product support, shipping queries etc.
Is the RZ3A40A75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZ3A40A75 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for RZ3A40A75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZ3A40A75 often in real-time on the comparison pages.
What if I can't find stock of RZ3A40A75?
You can fill out our help required form which you can use to request a quote for RZ3A40A75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.