Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$228.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$292.31
|
9
in stock
|
Buy Now | |
RS Americas
from US$228.80
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$234.79
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$308.31
|
1
in stock
|
Buy Now | |
element14
from US$242.51
|
1
in stock
|
Buy Now | |
Farnell
from US$305.57
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$250.80
|
-
|
Buy Now |
SSR 55A 400V | RS |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 55A, 24V To 275Vac Rohs Compliant: Yes |Carlo Gavazzi RZ3A40A55 | Newark Electronics |
SOLID STATE RELAY, 55A, 24V TO 275VAC | element14 |
SSR 3 POLE ZS 24-440V 55A 24-2 | Relay Specialties |
Where can I find additional details, specifications and documents for a RZ3A40A55?
Additional datasheets, footprints and schematics for RZ3A40A55 are listed on our Part Details page. You can also find images and similar parts to RZ3A40A55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZ3A40A55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZ3A40A55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZ3A40A55 fall under?
The RZ3A40A55 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to RZ3A40A55 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZ3A40A55 you can contact the distributor directly for product support, shipping queries etc.
Is the RZ3A40A55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZ3A40A55 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for RZ3A40A55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZ3A40A55 often in real-time on the comparison pages.
What if I can't find stock of RZ3A40A55?
You can fill out our help required form which you can use to request a quote for RZ3A40A55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.