Status: | Unknown |
---|---|
Series: | RZ Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.77
|
7,640
in stock
|
Buy Now | |
element14
from US$1.72
|
7,640
in stock
|
Buy Now | |
Farnell
from US$1.55
|
7,640
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
4,600
in stock
|
Buy Now | |
RS
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
TTI Europe
from US$1.45
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RZ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spdt, 16A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 16A, 250VAC, TH | element14 |
General Purpose Relays RZ03-1C4-D024-R RELAY | Rapid Electronics |
GP Relay SMT spdt 24VDC 16A | RS |
General Purpose Power PCB Electromechanical Relay SPDT 16A 24VDC 1440Ohm Through Hole | Avnet America |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
Where can I find additional details, specifications and documents for a RZ03-1C4-D024-R?
Additional datasheets, footprints and schematics for RZ03-1C4-D024-R are listed on our Part Details page. You can also find images and similar parts to RZ03-1C4-D024-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RZ03-1C4-D024-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RZ03-1C4-D024-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RZ03-1C4-D024-R fall under?
The RZ03-1C4-D024-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RZ03-1C4-D024-R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RZ03-1C4-D024-R you can contact the distributor directly for product support, shipping queries etc.
Is the RZ03-1C4-D024-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RZ03-1C4-D024-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for RZ03-1C4-D024-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RZ03-1C4-D024-R often in real-time on the comparison pages.
What if I can't find stock of RZ03-1C4-D024-R?
You can fill out our help required form which you can use to request a quote for RZ03-1C4-D024-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.