Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.00
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$3.25
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$3.82
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
TTI Europe
from US$1.65
|
-
|
Buy Now | |
TE Store
from US$4.72
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 112ohm |
Approvals & Standards | VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
Current Rating | 8A |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 5000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10.1mm |
External Height | 12.3mm |
External Length / Height | 12.3mm |
External Width | 28.5mm |
Lead Spacing | 5mm |
Must Actuate Voltage | 3.5VDC |
No. of Pins | 4Pins |
Nom Operating Power | 223mW |
Operating Frequency Max | 1200Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Weight | 8g |
General Purpose Relays RYA31005 | Rapid Electronics |
Rya31005 |Schrack Te Connectivity RYA31005 | Newark Electronics |
Electromechanical Relay SPST-NO 8A 5VDC 112Ohm Through Hole | Avnet America |
POWER RELAY | TTI Europe |
Special Order: RYA31005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 223 mW Coil Resistance: 112 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 223 mW 112 Ω | Power Relay | Part Number: RYA31005 | Internal Number: 1393224-7 | TE Connectivity | TE Store |
RELAY, SPST-NO, 250VAC, 8A | Farnell |
Where can I find additional details, specifications and documents for a RYA31005?
Additional datasheets, footprints and schematics for RYA31005 are listed on our Part Details page. You can also find images and similar parts to RYA31005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RYA31005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RYA31005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RYA31005 fall under?
The RYA31005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RYA31005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RYA31005 you can contact the distributor directly for product support, shipping queries etc.
Is the RYA31005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RYA31005 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for RYA31005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RYA31005 often in real-time on the comparison pages.
What if I can't find stock of RYA31005?
You can fill out our help required form which you can use to request a quote for RYA31005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.