Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
485
in stock
|
Buy Now | |
TTI Europe
from US$1.60
|
9,480
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
940
in stock
|
Buy Now | |
TE Store
from US$4.91
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
88
in stock
|
Buy Now | |
Farnell
from US$2.25
|
88
in stock
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 162ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY 6V 8A 1CO THT | TTI Europe |
General Purpose Relays RY211006 | Rapid Electronics |
PCB Relay SPDT 8A 6Vdc AgNi | RS |
RY211006 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 222 mW Coil Resistance: 162 Ω Coil Voltage Rating: 6 VDC Standard Monostable, DC 222 mW 162 Ω | Power Relay | Part Number: RY211006 | Internal Number: 4-1393224-3 | TE Connectivity | TE Store |
Power Relay, Spdt, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 8A, 250VAC, TH | Farnell |
Electromechanical Relay SPDT 8A 6VDC 162Ohm Through Hole | Avnet America |
Shrack, PCB Relay SPDT 8A 6Vdc AgNi | TE Connectivity RY211006 | RS Americas |
Where can I find additional details, specifications and documents for a RY211006?
Additional datasheets, footprints and schematics for RY211006 are listed on our Part Details page. You can also find images and similar parts to RY211006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY211006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY211006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY211006 fall under?
The RY211006 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY211006 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY211006 you can contact the distributor directly for product support, shipping queries etc.
Is the RY211006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY211006 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS, TE Store and Newark Electronics have stock available or on a lead time for RY211006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY211006 often in real-time on the comparison pages.
What if I can't find stock of RY211006?
You can fill out our help required form which you can use to request a quote for RY211006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.