Status: | Unknown |
---|---|
Series: | RYII Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
1,347
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
67,780
in stock
|
Buy Now | |
Farnell
from US$1.87
|
6,299
in stock
|
Buy Now | |
TE Store
from US$4.91
|
798
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
224
in stock
|
Buy Now | |
element14
from US$3.49
|
224
in stock
|
Buy Now | |
RS Americas
from US$3.28
|
11
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | RYII Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 112ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY 5V 8A 1CO THT | TTI Europe |
POWER RELAY, SPDT, 8A, 250VAC, TH | Farnell |
PCB Relay SPDT 8A 5Vdc AgNi | RS |
RY211005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 223 mW Coil Resistance: 112 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 223 mW 112 Ω | Power Relay | Part Number: RY211005 | Internal Number: 4-1393224-2 | TE Connectivity | TE Store |
Power Relay, Spdt, 5Vdc, 8A, Tht | Newark Electronics |
POWER RELAY, SPDT, 5VDC, 8A, THT | element14 |
Shrack, PCB Relay SPDT 8A 5Vdc AgNi | TE Connectivity RY211005 | RS Americas |
RY Series Miniature Power PCB Relay 3.2 mm Pinning Flux Proof 1-Form C (1 CO) 5 VDC 112 Ohm 223 mW Silver Nickel Contact | Avnet America |
Where can I find additional details, specifications and documents for a RY211005?
Additional datasheets, footprints and schematics for RY211005 are listed on our Part Details page. You can also find images and similar parts to RY211005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY211005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY211005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY211005 fall under?
The RY211005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY211005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY211005 you can contact the distributor directly for product support, shipping queries etc.
Is the RY211005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY211005 have stock available?
Authorised distributors including TTI Europe, Farnell, RS, TE Store and Newark Electronics have stock available or on a lead time for RY211005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY211005 often in real-time on the comparison pages.
What if I can't find stock of RY211005?
You can fill out our help required form which you can use to request a quote for RY211005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.