Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 18VDC |
Contact Current | 8A |
Product Range | RY Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 1.31kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
POWER RELAY, SPDT, 8A, 250VAC, TH | Farnell |
Power Relay, Spdt, 8A, 250Vac, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a RY210018?
Additional datasheets, footprints and schematics for RY210018 are listed on our Part Details page. You can also find images and similar parts to RY210018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY210018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY210018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY210018 fall under?
The RY210018 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RY210018 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY210018 you can contact the distributor directly for product support, shipping queries etc.
Is the RY210018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY210018 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RY210018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY210018 often in real-time on the comparison pages.
What if I can't find stock of RY210018?
You can fill out our help required form which you can use to request a quote for RY210018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.