Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.12
|
No stock
|
Buy Now | |
Schukat Electronic
from US$10.19
|
96
in stock
|
Buy Now | |
Rutronik
from US$12.66
|
-
|
Buy Now | |
Newark Electronics
from US$10.24
|
-
|
Buy Now | |
Future Electronics
from US$10.60
|
-
|
Buy Now | |
RS Americas
from US$11.89
|
-
|
Buy Now | |
element14
from US$12.70
|
-
|
Buy Now | |
Sager
from US$9.74
|
-
|
Buy Now | |
Farnell
from US$9.66
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 5.25V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 70% |
External Depth | 10.2mm |
External Length / Height | 19.65mm |
External Width | 7.05mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +70°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC Conv 5V:+/-15V +/-33mA 1W SIP7 1kV | Schukat Electronic |
DC/DC Mod 05V to +/-15V 1W 1kV 1kV THT | Rutronik |
DC/DC converter,5Vin,+/-15Vout 33mA,1W | RS |
Dc-Dc Converter, Medical, 2 O/P, 1W, Sip | Newark Electronics |
RY Series 1 W Dual Output -15 / 15 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.75to5.25VDC, Vout +/-15VDC, I/O isolation 1000VDC | RECOM Power Inc. RY-0515D | RS Americas |
CONVERTER, DC/DC, 1W, +/-15V, DUAL | element14 |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV REG 5Vin +/-15Vout | Sager |
Where can I find additional details, specifications and documents for a RY-0515D?
Additional datasheets, footprints and schematics for RY-0515D are listed on our Part Details page. You can also find images and similar parts to RY-0515D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY-0515D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY-0515D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY-0515D fall under?
The RY-0515D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RY-0515D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY-0515D you can contact the distributor directly for product support, shipping queries etc.
Is the RY-0515D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY-0515D have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for RY-0515D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY-0515D often in real-time on the comparison pages.
What if I can't find stock of RY-0515D?
You can fill out our help required form which you can use to request a quote for RY-0515D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.