Status: | Unknown |
---|---|
Series: | RY Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RY Series |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 5.25V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 70% |
External Depth | 10.2mm |
External Length / Height | 19.65mm |
External Width | 7.05mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +70°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
DC/DC converter,5Vin,+/-12Vout 42mA,1W | RS |
Dc-Dc Converter, Medical, 2 O/P, 1W, Sip | Newark Electronics |
RY Series 1 W Dual Output -12 / 12 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 4.75to5.25VDC, Vout +/-12VDC, I/O isolation 1000VDC | RECOM Power Inc. RY-0512D | RS Americas |
Isolated DC/DC Converters - Through Hole 1W DC/DC 1kV REG 5Vin +/-12Vout | Sager |
Where can I find additional details, specifications and documents for a RY-0512D?
Additional datasheets, footprints and schematics for RY-0512D are listed on our Part Details page. You can also find images and similar parts to RY-0512D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RY-0512D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RY-0512D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RY-0512D fall under?
The RY-0512D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RY-0512D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RY-0512D you can contact the distributor directly for product support, shipping queries etc.
Is the RY-0512D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RY-0512D have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for RY-0512D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RY-0512D often in real-time on the comparison pages.
What if I can't find stock of RY-0512D?
You can fill out our help required form which you can use to request a quote for RY-0512D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.