Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 26mm |
External Width - Metric | 46mm |
External Depth - Metric | 66mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.03" |
External Width - Imperial | 1.82" |
External Depth - Imperial | 2.6" |
Product Range | 500 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 94°C |
Operating Temperature Min | -20°C |
CamdenBoss RX509A 500 Series Flanged Potting Boxes Black 66 x 46 x 26mm | Rapid Electronics |
Enclosure, Flanged Potting Box, Abs, Blk | Newark Electronics |
ENCLOSURE, FLANGED POTTING BOX, ABS, BLK | element14 |
Where can I find additional details, specifications and documents for a RX509A?
Additional datasheets, footprints and schematics for RX509A are listed on our Part Details page. You can also find images and similar parts to RX509A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RX509A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RX509A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RX509A fall under?
The RX509A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to RX509A when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RX509A you can contact the distributor directly for product support, shipping queries etc.
Is the RX509A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RX509A have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RX509A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RX509A often in real-time on the comparison pages.
What if I can't find stock of RX509A?
You can fill out our help required form which you can use to request a quote for RX509A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.